The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features PCB and quick-connect pins with a dust cover, Class B insulation, and AgSnO2In2O3 contact material. It operates at 5 VDC with a coil power of 0.9 W, has a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and supports an operating temperature range of -55°C to 100°C. Maximum switching capacity is 30 A at 240 VAC and 30 A at 30 VDC. The package dimensions and terminal layout follow the T3 mounting type specification.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |