The PTRH-OT series is a 30 AMP power PCB relay with a T91 footprint, designed for general-purpose switching applications. Available in 1 Form A or 1 Form C configurations with PCB pin and quick connect terminal options, it supports 250 VAC and 30 A resistive loads with an initial contact resistance of 50 mΩ max. The relay offers coil voltages from 3 to 110 VDC, with the 5 VDC variant operating at 0.6 W. It includes gold-plated AgCdO+Au contacts for enhanced conductivity, Class B insulation, and operates within a temperature range of -55°C to 100°C. The device meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The OT3 variant features both PCB and quick connect pins with a dust cover. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-OT3-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |