The PTRH-1C-5CT-1-X is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It has a 1 Form C (SPDT) contact configuration with AgSnO2In2O3 contacts and a dust cover enclosure. The relay operates at 5 VDC with a coil power of 0.9 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports switching up to 30 A at 300 VAC, and handles a maximum switching power of 900 W and 7,500 VA. The mechanical life is 1 × 10^7 operations, and the electrical life is 5 × 10^4 operations at resistive loads. The operating temperature range is -40°C to 100°C, and the insulation class is B. The device is epoxy sealed, immersion cleanable, and RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |