The PTRH series is a 30 A power PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms, and rated for 250 VAC resistive loads and 2 HP at 250 VAC. This part features a sealed enclosure, Class B insulation, and AgSnO2In2O3 contacts with gold-plated surfaces. It has a 0.6 W coil power rating, operates with a 5 VDC coil, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and rated for operation from -40°C to 100°C. Its dimensions, terminal strength, and solderability comply with the T90 package standard, and it supports 30 A switching current with a maximum switching power of 900 W and 7,500 VA.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |