The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in Form A or Form C contact configurations. The PTRH-1C-5CFT-T3-X variant features a 5 VDC coil with 0.9 W power consumption, Form C (SPDT) contacts with AgSnO2In2O3 material, and Class F insulation. It uses PCB pins with a dust cover enclosure, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching rating of 30 A at 250 VAC and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |