The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, designated OT3, features PCB pins and quick-connect terminals with a dust cover. It has a 5 VDC coil with a 0.9 W power rating, AgSnO contact material, and F-class insulation. The relay meets UL 508 and UL 873 spacing requirements, operates at -55°C to 100°C, and is RoHS compliant. Maximum switching ratings are 30 A at 250 VAC and 30 A at 110 VDC, with a mechanical life of 10^7 operations and electrical life of 5 × 10^4 operations. Operate time is less than 15 ms, release time less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-OT3-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |