The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, available in 1 Form A or 1 Form C contact configurations. It features AgSnO contacts, Class F insulation, and is RoHS compliant. The OT3 variant includes PCB and QC pins with a dust cover, operates at 0.6 W coil power, and has a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC at 5 VDC coil voltage. The relay has an operate time of less than 15 ms, release time of less than 10 ms, and operates from -55°C to 125°C with Class F insulation. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 V AC between coil and contacts for 1 minute. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |