The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB and quick-connect pins or panel mounting tabs. This part operates at 5 VDC with a 0.6 W coil, features AgSnO contacts, Class F insulation, a dust cover, and gold-plated AgCdO+Au contacts. It meets UL 508 and UL 873 spacing requirements, has a switching capacity of 30 A at 250 VAC, and is rated for 2 HP at 240 VAC. The operating temperature range is -55°C to 125°C for Class F. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. It is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-OT3-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |