The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO₂ contact materials, and offers Class F insulation with an epoxy-sealed, immersion-cleanable housing. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a maximum switching voltage of 300 VAC, and operates from -40°C to 125°C under Class F insulation. It is RoHS compliant and has a power consumption of 0.9 W at 5 VDC, with a coil resistance of 42 Ω ±10%. The device weighs 30 grams and has PCB terminations with 0.8 mm diameter pins. Gold-plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |