The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This variant features a 5 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, Class F insulation, and a dust cover enclosure. It uses PCB pins and solder lugs for termination, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. The relay supports switching up to 30 A at 250 VAC, meets UL 508 and UL 873 spacing requirements, and operates between -55°C and +100°C. It is RoHS compliant and has an insulation resistance of 1,000 MΩ min at 500 VDC. The physical dimensions match the T3 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |