The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with PCB pin and quick-connect pin mounting options. This part has a 5 VDC coil, Class F insulation, AgCdO contact material, and a dust cover enclosure. It supports switching up to 30 A at 240 VAC, with a maximum switching power of 7,500 VA and a mechanical life of 10^7 operations. The relay operates in temperatures from -55°C to 125°C and meets UL 508 and UL 873 spacing requirements. Coil power is 0.9 W, with a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. Operate time is less than 15 ms, and release time is less than 10 ms. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |