The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1-form-A or 1-form-C contact configurations with PCB and quick-connect pins or panel-mount tabs. The PTRH-1C-5C-T3-X variant features a 5 VDC coil, SPDT (1 Form C) contacts, AgCdO contact material, a 0.9 W coil power rating, Class B insulation, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. The relay has a maximum switching capacity of 30 A at 240 VAC and 30 A at 30 VDC, with an initial contact resistance of 50 mΩ max. Its operate time is less than 15 ms and release time less than 10 ms. The part is mounted on a PCB via pins and supports 250 VAC switching voltage.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |