The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A and switching power of 7,500 VA. It has a coil rating of 0.9 W at 5 VDC, an operate time of less than 15 ms, and a release time of less than 10 ms. The operating temperature range is -40°C to 100°C for Class B insulation, with a dielectric strength of 2,500 VAC between coil and contacts. The package is an open-frame PCB mount with a weight of 30 grams and terminal dimensions specified for PCB insertion.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |