The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and an open frame enclosure. The relay is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching voltage of 300 VAC and power of 7,500 VA. It uses a 5 VDC coil consuming 0.9 W, with must operate and release voltages of 3.75 V and 0.5 V, respectively. Operating temperature ranges from -40°C to 100°C. Pin 6 is omitted to meet UL 508 and UL 873 spacing standards. The relay has an operate time under 15 ms, release time under 10 ms, and is RoHS compliant with a mass of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |