Picker Components General Purpose Relays PTRH-1C-48T-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This part, configured as SPDT (1 Form C) with a 48 VDC coil, uses AgSnO2In2O3 contact material and has a 0.6 W coil power rating. It features an open frame enclosure, Class B insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 900 W resistive or 7,500 VA. Operating temperature range is -40°C to 100°C for Class B, with an insulation resistance of 1,000 MΩ min at 500 VDC. Solderability conforms to 260°C for 5 seconds, and the unit weighs 30 grams. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This part, configured as SPDT (1 Form C) with a 48 VDC coil, uses AgSnO2In2O3 contact material and has a 0.6 W coil power rating. It features an open frame enclosure, Class B insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 900 W resistive or 7,500 VA. Operating temperature range is -40°C to 100°C for Class B, with an insulation resistance of 1,000 MΩ min at 500 VDC. Solderability conforms to 260°C for 5 seconds, and the unit weighs 30 grams. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48T-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48T-X-0.6G
General Purpose Relays 2500-PTRH-1C-48T-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48T-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3024 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relay - 700-CFM310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details