The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The part PTRH-1C-48T-1-X-0.6 features a 48 VDC coil, 0.6 W coil power, AgSnO2In2O3 contacts, and complies with UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC resistive load, 2 HP at 250 VAC motor load, and has a maximum switching power of 900 W and 7,500 VA. The relay operates at temperatures from -40°C to 125°C with Class F insulation, has an operate time under 15 ms, a release time under 10 ms, and meets RoHS compliance. The open frame package weighs 30 grams and is immersion cleanable with epoxy sealing.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |