The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It features a 1 Form C contact, 30 A switching capacity at 250 VAC, and 900 W resistive load rating. The part is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and offers an IP67 epoxy-sealed version. Contact material is AgSnO2In2O3, coil power is 0.9 W at 48 VDC, and operating temperature ranges from -55°C to 100°C for Class B insulation. Must operate voltage is 36 VDC, and must release voltage is 4.8 VDC. Mechanically rated for 1 × 10^7 operations and electrically for 5 × 10^4 operations under load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48ST-T5-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |