Picker Components General Purpose Relays PTRH-1C-48ST-OT5-X0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It is available in contact forms 1A or 1C, with mounting types including OT5 for panel mounting using quick-connect pins and mounting tabs. This variant features AgSnO contact material, a 0.6 W coil, Class B insulation, and is RoHS compliant. The relay has a 48 VDC coil with a must operate voltage of 36 VDC and a must release voltage of 4.8 VDC. It operates in temperatures from -55°C to 100°C, has an operate time of less than 15 ms, a release time of less than 10 ms, and a maximum switching power of 7,500 VA. The device meets UL 508 and UL 873 spacing requirements and has an insurance resistance of at least 1,000 MΩ at 500 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It is available in contact forms 1A or 1C, with mounting types including OT5 for panel mounting using quick-connect pins and mounting tabs. This variant features AgSnO contact material, a 0.6 W coil, Class B insulation, and is RoHS compliant. The relay has a 48 VDC coil with a must operate voltage of 36 VDC and a must release voltage of 4.8 VDC. It operates in temperatures from -55°C to 100°C, has an operate time of less than 15 ms, a release time of less than 10 ms, and a maximum switching power of 7,500 VA. The device meets UL 508 and UL 873 spacing requirements and has an insurance resistance of at least 1,000 MΩ at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-48ST-OT5-X0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48ST-OT5-X0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relays - 5494.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers