The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It features AgCdO or AgSnO2In2O3 contacts, with optional gold-plated variants, and supports coil voltages from 3 to 110 VDC. The PTRH-1C-48SFT-X-G variant uses a 48 VDC coil with 0.9 W power consumption, Class F insulation, epoxy sealing, and AgSnO2In2O3 contacts with gold plating. It meets UL 508 and UL 873 spacing with pin 6 omitted, operates from -40°C to 125°C with Class F insulation, and is RoHS compliant. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads. Dimensions and terminal strengths are standardized across the series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |