The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration and is available with PCB pins and QC pins. The part is rated for 30 A at 250 VAC, with maximum switching voltage of 300 VAC and 110 VDC. It includes IP67 epoxy sealing, RoHS compliance, and Class F insulation. The coil operates at 48 VDC with a power consumption of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. Operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. Mounting style is PCB with both solder pins and quick-connect terminals. Contact material is AgSnO₂In₂O₃. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-T3-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |