The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with quick-connect pins and mounting tabs. The OT5 variant features panel mounting with quick-connect terminals. It is rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load, with a maximum switching power of 7,500 VA. The relay operates with a 48 VDC coil consuming 0.9 W, has a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC, and an operate time of less than 15 ms with release time under 10 ms. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. The contact material is AgSnO, and the operating temperature range is -55°C to 125°C. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |