The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount variants with QC pins and mounting tabs. It supports 48 VDC coil voltage, Class F insulation, and AgCdO+Au gold plated contacts. The relay has a maximum switching capacity of 30 A at 250 VAC and 110 VDC, with a coil power of 0.6 W. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has an operating temperature range of -55°C to 125°C for Class F. The device features IP67 epoxy sealing and a dielectric strength of 4,000 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SF-T5-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |