The PTRH-T series is a 30 amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part, identified as T5, features a 1 Form C contact configuration, IP67 epoxy sealing, and a 48 VDC coil with 0.9 W power consumption. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C with Class B insulation. The contact material is AgCdO, with a maximum switching voltage of 300 VAC and current of 30 A. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-T5-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |