The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC and 110 VDC. It offers 1 Form A and 1 Form C contact configurations with QC pins and mounting tabs, available in IP67 epoxy-sealed versions. The relay meets UL 508 and UL 873 spacing requirements, has a 200 m/s shock resistance, and operates from -55°C to 125°C for Class F insulation. The coil is rated at 0.9 W with a 48 VDC nominal voltage, requiring a minimum operate voltage of 36 VDC and a minimum release voltage of 4.8 VDC. RoHS compliant and with AgCdO contact material.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |