The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, offering SPST-NO and SPDT contact forms. It has a 250 VAC switching rating, 30 A current capacity, and AgCdO or AgSnO+Au contact materials. The PTRH-1C-48S-T3-XAG variant features a 48 VDC coil, Class B insulation, sealed enclosure, PCB and QC pin termination, and includes gold-plated contacts (AgCdO+Au). It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C with a coil power of 0.9 W. The T3 mounting type supports both PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |