The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features quick-connect pins with mounting tabs and is panel-mounted. It supports a 48 VDC coil with 0.6 W power consumption, operates between -55°C and 100°C, and meets UL 508 and UL 873 spacing requirements. Contact rating is 30 A at 250 VAC resistive load, with a maximum switching power of 7,500 VA. Insulation is Class B, contact material is AgCdO, and it is RoHS compliant. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations at rated load. Operate time is less than 15 ms, release time is less than 10 ms. The part number PTRH-1C-48S-OT5-XA0.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-OT5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |