The PTRH series is a 30 Amp PCB mount relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and is available with Class F insulation. The relay has a 0.9 W coil power rating, supports a 48 VDC coil voltage, and operates within a temperature range of -40°C to 100°C. It meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and is RoHS compliant. The device is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |