The PTRH series is a 30 AMP power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration with AgSnO2In2O3 contact material, gold-plated contacts, and class F insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 48 VDC coil voltage with a power consumption of 0.9 W, has a maximum switching voltage of 300 VAC and 110 VDC, and a switching current rating of 30 A. The operating temperature range is -40°C to 125°C for class F insulation. The device is mounted via PCB pins with a weight of 30 grams and meets UL 508 and UL 873 spacing standards with pin 6 omitted.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |