The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for high-load switching applications. It is available in SPST-NO, SPDT, and SPDT-NC contact forms, with the -1C variant specified as SPDT. The part features a 48 VDC coil, Class F insulation, and AgSnO2In2O3 contact material. It meets UL 508 and UL 873 standards with pin 6 omitted, supports switching up to 30 A at 250 VAC, and has a maximum switching power of 900 W and 7,500 VA. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C for Class F versions. Its dimensions and pin configuration follow the T90 standard, with a weight of 30 grams for open frame units and 27 grams for sealed variants. The coil power is 0.9 W, with a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48FT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |