The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) configuration. The PTRH-1C-48F-X-0.6 variant has a 48 VDC coil, 0.6 W power consumption, and Class F insulation. It features AgCdO contacts, a maximum switching voltage of 300 VAC, and a 30 A current rating for resistive loads. The relay operates from -40°C to 125°C, with an operate time under 15 ms and release time under 10 ms. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is epoxy sealed and immersion cleanable, and complies with EU RoHS V2 and REACH V3. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations. Weight is 30 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |