The PTRH-1C-48F-1-X is a 30 A general purpose PCB relay with a SPDT (Form C) contact configuration, designed for 48 VDC coil operation. It features Class F insulation, meets UL 508 and UL 873 spacing with pin 6 omitted, and has an epoxy-sealed, immersion-cleanable case. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a maximum switching power of 7,500 VA. It complies with RoHS and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The operating temperature range is -40°C to 125°C, and the weight is 30 grams in open frame. The coil power is 0.9 W, with a must operate voltage of 36.00 VDC and a must release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |