The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It offers two mounting types: OT3 for 1 Form C with PCB and QC pins, and OT4/OT5 with mounting tabs. The relay has a 48 VDC coil with 0.9 W power consumption, a must operate voltage of 36 VDC, and must release voltage of 4.8 VDC. Contact material is AgSnO, insulation is Class B, and it meets UL 508 and UL 873 spacing requirements. The operating temperature range is -55°C to 100°C, with an operate time under 15 ms and release time under 10 ms. The unit is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CT-OT3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |