The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It featuresForm C (SPDT) contact configuration with AgSnO contact material, 0.6 W coil power, and a 48 VDC coil voltage. The OT3 variant combines PCB pins and QC pins with a dust cover enclosure, and meets UL 508 and UL 873 spacing requirements. It operates between -55°C and 100°C with Class B insulation, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The relay is RoHS compliant and rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CT-OT3-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |