Picker Components General Purpose Relays PTRH-1C-48CT-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay operates with a 48 VDC coil at 0.9 W power consumption, has a contact rating of 30 A for resistive loads, and an operating temperature range of -40°C to 125°C for Class F insulation. Terminal strength is 10 N, and solderability supports 260°C for 5 seconds. The contact material is AgSnO2In2O3, with an initial contact resistance of 50 mΩ max at 1 A, 6 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay operates with a 48 VDC coil at 0.9 W power consumption, has a contact rating of 30 A for resistive loads, and an operating temperature range of -40°C to 125°C for Class F insulation. Terminal strength is 10 N, and solderability supports 260°C for 5 seconds. The contact material is AgSnO2In2O3, with an initial contact resistance of 50 mΩ max at 1 A, 6 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48CT-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48CT-1-X
General Purpose Relays 2500-PTRH-1C-48CT-1-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48CT-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.0653C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers