Picker Components General Purpose Relays PTRH-1C-48CFT-OT3-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports coil voltages from 3 to 110 VDC and offers Class F insulation with AgSnO contact material. This specific variant, PTRH-1C-48CFT-OT3-X0.6, features a 48 VDC coil with 0.6 W power consumption, 1 Form C contacts, dust cover enclosure, and PCB pin with quick connect termination. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. Operating temperature ranges from -55°C to 125°C for Class F. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports coil voltages from 3 to 110 VDC and offers Class F insulation with AgSnO contact material. This specific variant, PTRH-1C-48CFT-OT3-X0.6, features a 48 VDC coil with 0.6 W power consumption, 1 Form C contacts, dust cover enclosure, and PCB pin with quick connect termination. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. Operating temperature ranges from -55°C to 125°C for Class F. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-48CFT-OT3-X0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48CFT-OT3-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details