The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration, AgSnO2In2O3 or AgCdO contact material, and supports a maximum switching voltage of 300 VAC and 110 VDC with a 30 A current rating. The unit is available in sealed or dust cover enclosures, with Class F insulation for operation up to 125°C, and meets UL 508 and UL 873 spacing standards with Pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and consumes 0.9 W at 48 VDC coil voltage. Dimensions and weight are standardized per the series, with a 30-gram weight for open-frame variants. Mechanical life exceeds 10^7 operations, and electrical life is rated at 50,000 cycles under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |