The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It has a 30 A, 250 VAC resistive load rating, a maximum switching power of 7,500 VA, and operates with a 0.9 W coil. The T3 variant features PCB and QC pins with a dust cover, Class F insulation, and an operating temperature range of -55°C to 100°C. It meets UL 508 and UL 873 spacings, is RoHS compliant, and has an insulation resistance of at least 1,000 MΩ at 500 VDC. The relay is rated for 50,000 electrical operations and 10 million mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CF-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |