The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts, and a dust cover enclosure. The relay operates with a 48 VDC coil at 0.6 W power consumption, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A. The operating temperature range is -40°C to 100°C for Class B insulation, and the coil must operate at 36.0 VDC and release at 4.8 VDC. The relay weighs 30 grams and has PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |