The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part, identified as T3, features PCB and QC pins with a dust cover enclosure, Class B insulation, and a 0.9 W coil operating at 48 VDC. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and uses AgCdO contacts. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power of 7,500 VA. It is RoHS compliant and has an insulation resistance of 1,000 MΩ min at 500 VDC. The must operate voltage is 36 VDC and the must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |