The PTRH-T series is a 30 AMP power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms, including 1 Form C (SPDT), and uses PCB pins and quick-connect pins for termination. The part operates with a 48VDC coil, consuming 0.9 W, and features an AgCdO contact material. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and current of 30 A, and an operating temperature range of -55°C to 100°C for Class B insulation. The relay is RoHS compliant and includes a dust cover enclosure. Dimensions and pinout align with the T3 mounting type configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |