The PTRH-T is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form C (SPDT) configurations with PCB pins and quick-connect terminals. It has a 48 VDC coil, consumes 0.6 W, and features gold-plated AgCdO+Au contacts. The relay is rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 7,500 VA. It operates from -55°C to +100°C, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The enclosure type is a dust cover, and class B insulation is used. Terminal strength is 10 N, with an operate time under 15 ms and release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between coil and contacts for 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |