Picker Components General Purpose Relays PTRH-1C-48-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB mount relay with a T90 footprint, featuring SPDT (1 Form C) contacts with AgCdO or AgSnO2O3 contact material and an open frame enclosure. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC under UL 508 and UL 873 standards with pin 6 omitted for the -1 variant. The relay operates at 48 VDC with a coil power of 0.9 W, meets UL Class B insulation, and has an operating temperature range of -40°C to 100°C. It complies with EU RoHS V2 and EU REACH V3, has a maximum switching current of 30 A, and a mechanical life of 1 x 10^7 operations. The unit weighs 30 grams and is immersion cleanable with epoxy sealing.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB mount relay with a T90 footprint, featuring SPDT (1 Form C) contacts with AgCdO or AgSnO2O3 contact material and an open frame enclosure. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC under UL 508 and UL 873 standards with pin 6 omitted for the -1 variant. The relay operates at 48 VDC with a coil power of 0.9 W, meets UL Class B insulation, and has an operating temperature range of -40°C to 100°C. It complies with EU RoHS V2 and EU REACH V3, has a maximum switching current of 30 A, and a mechanical life of 1 x 10^7 operations. The unit weighs 30 grams and is immersion cleanable with epoxy sealing.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48-X
General Purpose Relays 2500-PTRH-1C-48-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details