Picker Components General Purpose Relays PTRH-1C-24T-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It is rated for 30 A at 250 VAC and 2 HP motor loads, with a maximum switching power of 900 W or 7,500 VA. The relay features AgSnO2In2O3 contact material and Class F insulation, with ±10% coil resistance tolerance. Operating temperature ranges from -40°C to 125°C for Class F, and the unit is epoxy sealed and RoHS compliant. Mounting is via PCB pins with 5 or 6 configurations, and mechanical life exceeds 10^7 operations. Coil power is 0.9 W at 24 VDC, with must-operate voltage at 18 VDC and must-release voltage at 2.4 VDC. The part includes gold-plated contacts and meets UL 508 and UL 873 spacing standards with pin 6 omitted.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It is rated for 30 A at 250 VAC and 2 HP motor loads, with a maximum switching power of 900 W or 7,500 VA. The relay features AgSnO2In2O3 contact material and Class F insulation, with ±10% coil resistance tolerance. Operating temperature ranges from -40°C to 125°C for Class F, and the unit is epoxy sealed and RoHS compliant. Mounting is via PCB pins with 5 or 6 configurations, and mechanical life exceeds 10^7 operations. Coil power is 0.9 W at 24 VDC, with must-operate voltage at 18 VDC and must-release voltage at 2.4 VDC. The part includes gold-plated contacts and meets UL 508 and UL 873 spacing standards with pin 6 omitted.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24T-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24T-X-G
General Purpose Relays 2500-PTRH-1C-24T-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24T-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370318 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA01.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers