The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations, and rated for 250 VAC and 30 A resistive loads with a 2 HP motor rating. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The part variant PTRH-1C-24T-1-X-G has a 24 VDC coil, Class F insulation (125°C operational range), AgSnO2In2O3 contacts with gold plating, UL 508 and UL 873 spacing with pin 6 omitted, and operates at 0.9 W. Dimensions, terminal strength, insulation resistance, and shock/vibration ratings are specified for the series. Coil must operate voltage is 18.0 VDC and must release voltage is 2.4 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24T-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |