The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC configurations. It features AgCdO or AgSnO2In2O3 contact materials, epoxy sealing, immersion cleanability, and RoHS compliance. The PTRH-1C-24ST-X-G variant has a 24 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and a gold-plated AgCdO+Au contact finish. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports 30 A at 250 VAC, and has a switching power rating of 900 W DC and 7,500 VA AC. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 125°C for Class F. The relay weighs 30 grams in open-frame configuration and is rated for 5 × 10⁴ electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |