The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, available in panel mount configurations with quick connect pins and mounting tabs. It supports single pole single throw (1A) and single pole double throw (1C) contact forms, with a 240 VAC resistive load rating of 30 A and a maximum switching power of 900 W or 7,500 VA. The relay operates at 24 VDC coil voltage with a power consumption of 0.6 W, features AgCdO+Au gold-plated contacts, and meets UL 508 and UL 873 spacing requirements. It has an operating temperature range of -55°C to 125°C for Class F insulation, an insulation resistance of 1,000 MΩ min, and is RoHS compliant. The T5 variant includes mounting tabs and quick connect pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-T5-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |