The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 24 VDC coil, panel mounting with QC pins and mounting tabs (T5 style), IP67 epoxy sealing, Class B insulation, AgSnO2In2O3 contacts, and RoHS compliance. It has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power rating of 7,500 VA. The operating temperature range is -55°C to 100°C, with an operate time of less than 15 ms and release time of less than 10 ms. The relay meets UL 508 and UL 873 spacing requirements and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-T5-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |