The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It supports 24 VDC coil voltage, 1 Form C contact arrangement, and is IP67 epoxy sealed. The relay has AgSnO2In2O3 contacts, Class B insulation, and consumes 0.9 W. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |