The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations withQC pins and mounting tabs. This part features a 24 VDC coil with 0.9 W power consumption, a SPDT (1 Form C) contact configuration, and AgSnO₂In₂O₃ contacts. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 30 A current rating, and operates from -55°C to 100°C. The relay is RoHS compliant and epoxy sealed for IP67 protection.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |