Picker Components General Purpose Relays PTRH-1C-24ST-T3-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay designed for general purpose switching applications, available in 1 Form A or 1 Form C contact configurations with a T91 footprint. This part uses PCB pins and quick connect terminals, with Class B insulation and a 0.9 W coil power rating. It supports 24 VDC coil voltage, has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and operates from -55°C to 100°C. The contact material is AgSnO2In2O3, and it is process sealed with a dust cover. Mechanical life is rated at 1 x 10^7 operations and electrical life at 5 x 10^4 operations under resistive loads.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay designed for general purpose switching applications, available in 1 Form A or 1 Form C contact configurations with a T91 footprint. This part uses PCB pins and quick connect terminals, with Class B insulation and a 0.9 W coil power rating. It supports 24 VDC coil voltage, has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and operates from -55°C to 100°C. The contact material is AgSnO2In2O3, and it is process sealed with a dust cover. Mechanical life is rated at 1 x 10^7 operations and electrical life at 5 x 10^4 operations under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24ST-T3-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24ST-T3-XA
General Purpose Relays 2500-PTRH-1C-24ST-T3-XA
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24ST-T3-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154532 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA12.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-404 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers